EN
  • EN
  • DE

S25FL016AOLMFI00

Part No S25FL016AOLMFI00
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185803-S25FL016AOLMFI00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25FL016AOLMFI00 CAD Model

Description

The S25FL016AOLMFI00 is a 16 Mbit (2 MB) Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). It's a member of the Spansion FL family of Serial Peripheral Interface (SPI) Flash memories, designed for a wide range of embedded applications requiring reliable and efficient non-volatile storage.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and boot code in embedded systems.
  • Consumer Electronics: Found in devices like set-top boxes, digital TVs, and gaming consoles for storing application code and media content.
  • Industrial Control: Utilized in industrial automation equipment and control systems for storing program code and data logging.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing boot code, configuration files, and operating system images.
  • Medical Devices: Integrated into medical instruments and equipment for storing calibration data and application software.

Features

  • Density: 16 Mbit (2 MB) of storage capacity.
  • Interface: SPI (Serial Peripheral Interface) for simple and efficient communication with microcontrollers and processors.
  • Voltage: Operates on a single 2.7V to 3.6V power supply.
  • Sector Architecture: Uniform 4 KB sectors and 64 KB blocks for flexible memory management.
  • Page Programming: Supports page programming for faster write operations.
  • Security Features: Includes software and hardware write protection features to prevent accidental or unauthorized data modification.
  • Endurance: High endurance, withstanding up to 100,000 program/erase cycles per sector.
  • Temperature Range: Available in various temperature grades, including extended temperature ranges for harsh environments.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Reliable Storage: Provides reliable non-volatile storage for critical data and code.
  • Efficient Performance: SPI interface enables high-speed read and write operations.
  • Flexible Memory Management: Uniform sector architecture simplifies memory allocation and management.
  • Cost-Effective: Offers a cost-effective solution for embedded storage needs.
  • Wide Operating Voltage Range: Suitable for a variety of applications with different voltage requirements.
  • Enhanced Security: Protects data from accidental or unauthorized modification.

The S25FL016AOLMFI00 is typically offered in industry-standard packages like SOIC, WSON, and BGA, allowing for easy integration into various PCB designs. Its combination of density, performance, and reliability makes it a popular choice for a wide array of embedded systems.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess