EN
  • EN
  • DE

SST25VF512-20-4C-QAE

Part No SST25VF512-20-4C-QAE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193243-SST25VF512-20-4C-QAE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25VF512-20-4C-QAE CAD Model

Description

The SST25VF512-20-4C-QAE is a high-performance, 512 Kbit Serial Peripheral Interface (SPI) flash memory device manufactured by Microchip Technology. It is designed to provide a reliable and efficient storage solution for a wide range of embedded systems. With its small form factor and low power consumption, this serial flash device is ideal for space-constrained applications that require fast data access and non-volatile memory storage.

Key Features:

  • Memory Size: 512 Kbit (64K x 8)
  • Voltage Range: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Performance: High-speed clock frequency of 20 MHz for standard operation
  • Endurance: 100,000 erase/write cycles per sector, with a minimum data retention of 100 years
  • Interface: SPI (Serial Peripheral Interface) with full command-set compatibility for easy integration
  • Packaging: Available in an 8-contact WSON (6x5 mm) package, providing a compact footprint for space-limited PCB designs

Applications:

The SST25VF512-20-4C-QAE is a versatile component that can be used in various applications, including:

  • Embedded microcontroller storage
  • Boot code storage in computers and digital devices
  • Configuration parameters for networking hardware
  • Firmware updates and data logging in industrial systems
  • Code shadowing in high-speed applications

Product Advantages:

With its robust design and advanced features, the SST25VF512-20-4C-QAE offers several advantages for designers and engineers:

  • Superior reliability with built-in error correction and wear-leveling algorithms
  • Flexible erase capabilities with sector and block erase options
  • Low power consumption, making it suitable for battery-operated devices
  • Fast read and write operations to meet the demands of high-speed systems
  • Easy to integrate with existing hardware through its SPI interface

The SST25VF512-20-4C-QAE from Microchip Technology is an excellent choice for designers looking for a high-quality, reliable flash memory solution that balances performance with compactness and energy efficiency.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess