EN
  • EN
  • DE

GL128P90FFIR2

Part No GL128P90FFIR2
Manufacturer Spansion
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case BGA
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 718413-GL128P90FFIR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GL128P90FFIR2 CAD Model

Description

The GL128P90FFIR2 is a NOR Flash memory device manufactured by Spansion (now part of Cypress Semiconductor, and subsequently Infineon Technologies). It's a 128-Megabit (16 M x 8) CMOS 3.0 Volt-only, Simultaneous Read/Write, Burst Mode Flash memory. These devices are designed to offer high performance and high density for a variety of embedded applications.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and application data in embedded systems.
  • Networking Equipment: Stores configuration data and operating system images for routers, switches, and other networking devices.
  • Industrial Control Systems: Stores programs and data for industrial automation and control equipment.
  • Consumer Electronics: Used in devices such as set-top boxes, digital TVs, and gaming consoles for storing system code and media content.
  • Automotive Systems: Stores boot code and application data for automotive electronic control units (ECUs).

Features

  • Density: 128 Megabit (16 M x 8) organization.
  • Voltage: 3.0 Volt-only operation for read and write.
  • Simultaneous Read/Write: Allows concurrent read and write operations, enhancing system performance.
  • Burst Mode: Supports burst read operations for faster data transfer.
  • Page Mode: Page Mode operation improves program and erase performance.
  • Security Features: Includes protection features like block locking and password protection.
  • Temperature Range: Offered in various temperature grades to support different application environments.
  • Package Options: Available in different package types such as BGA and TSOP.

Benefits

  • High Performance: Burst mode and simultaneous read/write capabilities improve overall system performance.
  • High Density: 128 Mb density allows storage of large amounts of data.
  • Low Power Consumption: 3.0V operation reduces power consumption, suitable for battery-powered applications.
  • Reliability: Robust design ensures data integrity and longevity.
  • Security: Protection features prevent unauthorized access and modification of data.
  • Flexibility: Available in various temperature grades and package options for diverse application needs.

Technical Specifications

The GL128P90FFIR2 features include a fast page access time, low power consumption in standby and active modes, and compatibility with industry-standard interfaces. Specific timing parameters, such as read cycle time and write cycle time, vary based on operating conditions and temperature. It supports JEDEC standard commands for program, erase, and read operations.

The device utilizes a CMOS process technology, ensuring low power consumption and high reliability. The endurance is rated for a specified number of program/erase cycles per sector, and data retention is guaranteed for a certain period at specified temperatures. Consult the datasheet for complete specifications, including operating ranges, timing diagrams, and electrical characteristics.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess