EN
  • EN
  • DE

82913604A

Part No 82913604A
Manufacturer Souriau-Sunbank by Eaton
Catalog Circular Connectors - Contacts
Description CONTACT SOCKET 12AWG CRIMP SLVR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power, Machined
Contact Type Socket
Contact Size 8
Wire Gauge or Range - AWG 12 AWG
Wire Gauge or Range - mm2 4.0mm²
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1617103-82913604A
Ultra Librarian 3D Model Ultra Librarian 82913604A CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONTACT PIN 20-24AWG CRIMP GOLD
Lowest to $1.0426
Amphenol Industrial Operations
CONTACT PIN 12-14AWG CRIMP GOLD / Pin Contact 12-14 AWG Size 12 Crimp Gold
Need more? Email Us
ITT Cannon, LLC
CONTACT SOCKET 2.5MM CRIMP GOLD
Need more? Email Us
TE Connectivity
CONTACT PIN SZ 12 CRIMP GOLD
Need more? Email Us
TE Connectivity
CONTACT PIN 16AWG CRIMP
Lowest to $32.1309
Souriau-Sunbank by Eaton
CONTACT PIN 20-22AWG CRIMP GOLD
Lowest to $0.1689
Amphenol
CONTACT SOCKET 14-18AWG CRIMP / Socket Contact 14-18 AWG Size Crimp Tin
Need more? Email Us
Bulgin
CONTACT PIN 20-24AWG 1=10PC / Pin Contact 20-24 AWG Size 2.5mm Crimp Gold
Lowest to $19.1370
Amphenol Industrial Operations
CONTACT PIN 18-20AWG CRIMP SLVR / Pin Contact 18-20 AWG Size 16 Crimp Silver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess