EN
  • EN
  • DE

GSC262-HYB0900

Part No GSC262-HYB0900
Manufacturer SOSHIN
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1123525-GSC262-HYB0900
Categories Custom Parts
Manufacturer SOSHIN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GSC262-HYB0900 CAD Model

Description

The GSC262-HYB0900 is a SOSHIN component, specifically a bandpass surface mount (SMD) filter designed for RF applications. It provides selective filtering of signals within a specific frequency range, rejecting signals outside of that range.

Applications:

  • Wireless communication systems
  • Cellular base stations
  • Satellite communication systems
  • Radar systems
  • Navigation systems (GPS, GLONASS)

Features:

  • Surface Mount Device (SMD)
  • Bandpass Filter
  • High selectivity
  • Low insertion loss within the passband
  • High attenuation in the stopband
  • Compact size
  • RoHS Compliant

Benefits:

  • Improved signal quality by rejecting unwanted frequencies
  • Reduced interference in wireless communication systems
  • Enhanced receiver sensitivity
  • Simplified circuit design due to integrated filtering function
  • Suitable for automated assembly
  • Environmentally friendly

Specifications:

  • Filter Type: Bandpass
  • Mounting Style: SMD (Surface Mount)
  • Center Frequency: Approximately 900 MHz (HYB0900 implies 900MHz)
  • Bandwidth: (Consult datasheet for specific bandwidth)
  • Insertion Loss: (Consult datasheet for specific insertion loss)
  • Attenuation: (Consult datasheet for specific attenuation)
  • Impedance: 50 Ohms
  • Operating Temperature Range: (Consult datasheet for specific temperature range)
  • Package Size: (Consult datasheet for specific package dimensions)

The GSC262-HYB0900 is designed to selectively pass signals within its specified bandwidth while attenuating signals outside of this bandwidth. This improves signal quality by reducing interference and noise. Its SMD package makes it suitable for automated assembly, reducing manufacturing costs. The filter's high selectivity ensures that only the desired signals are passed through, while unwanted signals are effectively rejected. Its compact size allows for use in space-constrained applications. SOSHIN is a reputable manufacturer of RF components, known for their high quality and reliability. Designers should refer to the official datasheet for the specific bandwidth, insertion loss, and attenuation characteristics of this filter.

You May Also Be Interested in

Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess