EN
  • EN
  • DE

VPLX1000ULAMP-103955

Part No VPLX1000ULAMP-103955
Manufacturer Sony
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085498-VPLX1000ULAMP-103955
Categories OEM Parts(T-Z)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VPLX1000ULAMP-103955 CAD Model

Description

The Sony VPLX1000ULAMP-103955 is a replacement projector lamp designed for use with specific Sony projector models. This lamp ensures high brightness and clarity, essential for delivering impactful presentations and immersive viewing experiences.

Applications

  • Presentations in conference rooms and classrooms
  • Home theater systems
  • Digital signage
  • Museum and gallery displays

Features

  • High Brightness: Provides a bright and vivid image, even in well-lit environments.
  • Long Lifespan: Offers a reliable lifespan, reducing the frequency of replacements and minimizing downtime.
  • Consistent Performance: Delivers consistent brightness and color accuracy throughout its lifespan.
  • Easy Installation: Designed for easy and quick replacement, minimizing projector downtime.
  • Genuine Sony Lamp: Ensures optimal performance and compatibility with supported Sony projector models.

Benefits

  • Improved Image Quality: Provides sharp and clear visuals, enhancing the viewing experience.
  • Reduced Maintenance Costs: The long lifespan minimizes the need for frequent replacements, saving on maintenance costs.
  • Reliable Performance: Ensures consistent performance, delivering a stable and reliable viewing experience.
  • Minimized Downtime: Easy installation and long lifespan contribute to minimized downtime.
  • Peace of Mind: Genuine Sony lamp ensures optimal performance and compatibility, providing peace of mind.

Additional Details

The VPLX1000ULAMP-103955 is specifically designed for compatibility with certain Sony projector models. Always verify compatibility with your projector before purchasing. The lamp module is constructed with high-quality materials to ensure optimal performance and longevity. The average lifespan of the lamp can vary based on usage and projector settings, but it is designed to provide thousands of hours of reliable performance. Correct installation and proper projector maintenance will help to maximize the lamp's lifespan. It is advised to follow the manufacturer's guidelines regarding projector settings and usage to achieve the expected lamp life.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess