EN
  • EN
  • DE

SFD-145B

Part No SFD-145B
Manufacturer Sony
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 318887-SFD-145B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFD-145B CAD Model

Description

The Sony SFD-145B is a floppy disk drive unit, primarily designed for use in older computer systems and specialized industrial equipment. As a legacy technology, it provides a means of reading and writing data to standard 3.5-inch floppy disks.

Applications

  • Legacy Computer Systems: Used as a storage device in older IBM PC compatible computers and other systems that relied on floppy disks for bootup and data storage.
  • Industrial Equipment: Found in some industrial machinery and control systems that have not been upgraded to newer storage technologies.
  • Data Transfer from Older Media: Utilized for transferring data from floppy disks to modern systems.

Features

  • Standard 3.5-inch Form Factor: Compatible with standard 3.5-inch floppy disks.
  • Double-Sided, High-Density (DS/HD) Support: Reads and writes both sides of high-density floppy disks.
  • Standard Interface: Uses a standard floppy disk drive interface for connection to the host system.
  • Low Power Consumption: Designed for efficient power usage within the system.
  • Durable Construction: Built to withstand normal operating conditions within a computer or industrial environment.

Benefits

  • Data Retrieval from Legacy Media: Enables access to data stored on older floppy disks, allowing for data recovery and migration.
  • Cost-Effective Solution: Provides a low-cost method for reading and writing data to floppy disks.
  • Simple Integration: Easy to install and integrate into compatible systems with a standard floppy disk interface.
  • Reliable Performance: Offers reliable read/write operations for floppy disk media.

Additional Details

The SFD-145B typically operates at 300 RPM and has a data transfer rate suitable for floppy disk technology. It utilizes a magnetic head for reading and writing data to the disk surface. It requires a standard 5V and 12V power supply connection. This drive may still be needed for applications that support legacy software or data formats stored solely on floppy disks, allowing users to maintain compatibility with older systems and access archived information. Its longevity is a testament to its robust design and the enduring need to access older data formats.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess