EN
  • EN
  • DE

RE221ZN

Part No RE221ZN
Manufacturer Sony
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 292621-RE221ZN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RE221ZN CAD Model

Description

The Sony RE221ZN is a component likely associated with audio or video equipment manufactured by Sony. Without further context, determining its precise function is challenging, but given Sony's expertise, it is probable that it's related to signal processing, amplification, or power management within a larger system.

Applications

  • Audio Amplifiers: Could be used in audio amplifiers for signal processing or power regulation.
  • Video Equipment: Might be found in video cameras, displays, or recording devices.
  • Power Supplies: Possibly used in power supply circuits within Sony products.
  • Signal Processing Circuits: Could be part of circuits that process audio or video signals.
  • Consumer Electronics: Likely designed for use in Sony's consumer electronics products.

Features

  • Signal Amplification: May provide signal amplification for audio or video signals.
  • Power Regulation: Could regulate voltage levels for specific circuits.
  • Filtering: Possibly used for filtering unwanted noise from signals.
  • Impedance Matching: May provide impedance matching between different circuit stages.
  • Protection Circuitry: Could include protection features to prevent damage from overvoltage or overcurrent.

Benefits

  • Improved Signal Quality: Amplification and filtering can enhance signal quality.
  • Stable Power Supply: Regulation ensures stable voltage levels for sensitive components.
  • Reliable Performance: Protection features enhance the reliability of the circuit.
  • Efficient Power Management: Optimized power regulation can improve energy efficiency.
  • Compact Design: Likely designed for integration into compact electronic devices.

Given the limited information, it is important to consult Sony's documentation or datasheets for the RE221ZN to gain a full understanding of its specifications and operating characteristics. Its exact function and parameters (e.g., voltage ratings, current handling capabilities, signal bandwidth) would be outlined in the official documentation. Without this, the above description provides a general overview of potential applications and features based on Sony's product lines.

It's crucial to note that without specific details from Sony, this information is speculative and should be verified with official sources before making any design decisions.

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess