The LC22008A-TA8-E is a CCD (Charge-Coupled Device) linear image sensor manufactured by Sony. CCD sensors are used to capture images by converting light into electrical signals. Linear image sensors are typically used in applications requiring high-resolution scanning or measurement.
Applications
- Document scanners
- Barcode readers
- Optical character recognition (OCR) systems
- Industrial inspection equipment
- Spectrometers
Features
- High resolution
- Low noise
- Wide dynamic range
- High sensitivity
- Anti-blooming function
Benefits
- Provides high-quality images with excellent detail and clarity.
- Enables accurate measurements and precise detection of small features.
- Reduces noise interference, improving image quality.
- Captures a wide range of light intensities, preserving details in both bright and dark areas of the image.
- Prevents image distortion due to overexposure.
Technical Specifications (Typical)
- Number of pixels: Exact pixel count depends on the specific model, consult the datasheet.
- Pixel size: e.g., 14 μm x 14 μm (consult the datasheet)
- Data rate: Depends on clock frequency (consult the datasheet)
- Dynamic range: Consult the datasheet for the dB value.
- Power supply voltage: e.g., 15V (consult the datasheet)
The LC22008A-TA8-E linear image sensor is designed for applications requiring high-resolution imaging and precise measurements. Its low noise, wide dynamic range, and high sensitivity make it an excellent choice for various industrial, scientific, and commercial applications. Always refer to the official Sony datasheet for the most accurate and detailed specifications.