EN
  • EN
  • DE

STM8AF6246UDX

Part No STM8AF6246UDX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32VFQFPN / STM8A series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number STM8
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263394-STM8AF6246UDX
Ultra Librarian 3D Model Ultra Librarian STM8AF6246UDX CAD Model

Description

The STM8AF6246UDX from STMicroelectronics is a robust and versatile microcontroller designed for automotive and industrial applications. This powerful MCU is part of the STM8AF series, which are high-performance 8-bit microcontrollers that offer a high level of integration and are optimized for minimal power consumption while providing high reliability.

Key Features

  • Core: STM8 core running at up to 16 MHz.
  • Memory: Comes with 32 Kbytes of Flash program memory and 2 Kbytes of RAM, ensuring sufficient space for complex applications.
  • Data EEPROM: 1 Kbyte of true data EEPROM with read-while-write support.
  • Communication Interfaces: Includes a range of serial interfaces such as UART, SPI, and I2C for versatile peripheral connectivity.
  • Timers: Advanced control timer, two general-purpose timers, and a watchdog timer for precise event management and system reset functionality.
  • ADC: 10-bit analog-to-digital converter with up to 16 channels for accurate sensor readings and analog signal processing.
  • I/O Ports: Up to 38 I/O pins which are highly configurable to suit a wide range of application needs.
  • Operating Voltage: 2.95 V to 5.5 V operating voltage range, accommodating various power supply conditions.
  • Temperature Range: Designed to operate over an extended temperature range from -40°C to 85°C (industrial grade) or 125°C (automotive grade).
  • Package: Available in different packages, with the UDX package offering a compact footprint for space-constrained applications.

Applications

The STM8AF6246UDX is ideal for a variety of applications within the automotive sector, such as body control modules, dashboards, and sensors. Its robust feature set also makes it suitable for industrial controls, home appliances, and battery management systems.

Support and Resources

STMicroelectronics provides extensive support for the STM8AF6246UDX, including development tools, software libraries, and documentation to facilitate rapid development and deployment. Engineers can take advantage of ST's STM8AL Discovery kits for quick prototyping and leverage the comprehensive STVD - STM8 development environment for efficient coding and debugging.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess