EN
  • EN
  • DE

IMX234-0APH5-L

Part No IMX234-0APH5-L
Manufacturer Sony
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sony
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825869-IMX234-0APH5-L
Ultra Librarian 3D Model Ultra Librarian IMX234-0APH5-L CAD Model

Description

The IMX234-0APH5-L is a high-resolution image sensor manufactured by Sony. It is part of Sony's Exmor RS lineup, known for its stacked CMOS structure, which enables high-speed imaging and advanced functionality in a compact form factor. This sensor is primarily designed for use in mobile devices, such as smartphones and tablets, but may also find applications in other imaging systems.

Applications:

  • Smartphone Cameras: Main rear and front-facing cameras in high-end smartphones.
  • Tablet Cameras: Cameras integrated into tablet devices.
  • Security Cameras: High-resolution security and surveillance systems.
  • Automotive Cameras: Advanced Driver-Assistance Systems (ADAS) for object detection and lane departure warning.
  • Industrial Inspection Cameras: Machine vision systems for automated inspection and quality control.

Features:

  • High Resolution: Delivers detailed images with a high pixel count (specific resolution can be found in the datasheet).
  • Stacked CMOS Structure: Enables high-speed data transfer and processing.
  • Back-Illuminated Technology: Improves light sensitivity and reduces noise, resulting in better image quality in low-light conditions.
  • HDR (High Dynamic Range) Support: Captures images with a wide dynamic range, preserving detail in both bright and dark areas.
  • High Frame Rate: Supports high-speed video recording and slow-motion capture.

Benefits:

  • Superior Image Quality: Delivers sharp, detailed images with accurate colors and low noise.
  • Enhanced Low-Light Performance: Captures high-quality images in challenging lighting conditions.
  • Fast Image Processing: Enables quick image capture and processing, improving the overall user experience.
  • Compact Size: Small form factor allows for integration into compact devices.
  • Improved Dynamic Range: Captures images with a wider dynamic range, preserving detail in both bright and dark areas.

The IMX234-0APH5-L's specific specifications, such as resolution, pixel size, and power consumption, can be found in the official Sony datasheet. It is a top-tier image sensor that emphasizes image quality, speed, and power efficiency.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess