EN
  • EN
  • DE

CXK581001P-85L

Part No CXK581001P-85L
Manufacturer Sony
Catalog OEM Parts (C - E)
Description Standard SRAM, 128KX8, 85ns, CMOS, PDIP32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992241-CXK581001P-85L
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXK581001P-85L CAD Model

Description

The CXK581001P-85L is a high-speed, low-power 131,072-word x 8-bit static RAM (SRAM) manufactured by Sony. It is designed for applications requiring fast access times and low power consumption, making it suitable for a variety of memory-intensive tasks.

Applications

  • Cache memory in microprocessors
  • Buffer memory in data acquisition systems
  • Work memory in embedded systems
  • Digital signal processing (DSP) systems
  • High-speed data storage

Features

  • High-speed access time: 85 ns
  • Low power consumption: Typically consumes low power in active and standby modes.
  • TTL compatible inputs and outputs: Allows easy interfacing with other TTL logic devices.
  • Single 5V power supply: Operates from a single 5V power source, simplifying system design.
  • Fully static operation: No clock or refresh required, simplifying timing control.
  • Available in DIP package: Through-hole DIP package for ease of prototyping and assembly.

Benefits

  • Improved system performance: Fast access times allow for quicker data retrieval and processing, improving overall system performance.
  • Reduced power consumption: Low power consumption extends battery life in portable applications and reduces overall system power requirements.
  • Simplified system design: TTL compatible I/O and single 5V operation simplify interfacing and power supply requirements.
  • Ease of use: Fully static operation eliminates the need for complex timing and refresh circuitry, simplifying design and implementation.
  • Wide operating temperature range: Suitable for use in a variety of environments.

Technical Specifications

The CXK581001P-85L is organized as 131,072 words by 8 bits. It utilizes CMOS technology to achieve low power consumption and high speed. The device offers a typical access time of 85ns. It operates from a single 5V power supply and features TTL compatible inputs and outputs. The operating temperature range is typically 0°C to 70°C. The package is a standard DIP.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess