EN
  • EN
  • DE

SZBZX84B16LT1G

Part No SZBZX84B16LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 250MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 43 Weeks
Features Zener Diode 16 V 250 mW ±2% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SZBZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZBZX84B16LT1GOSTR, SZBZX84B16LT1GOSDKR, SZBZX84B16LT1GOSCT, SZBZX84B16LT1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898741-SZBZX84B16LT1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84B16LT1G CAD Model

Description

The SZBZX84B16LT1G from ON Semiconductor is a high-performance Zener diode designed for voltage regulation and voltage reference applications. This small signal Zener diode offers a nominal Zener voltage of 16V, providing precision and stability suitable for a variety of electronic circuits.

Key Features

  • Nominal Zener Voltage: 16V with a tolerance of ±5% for accurate voltage regulation.
  • Power Dissipation: Capable of dissipating up to 225mW, ensuring reliable operation under typical circuit conditions.
  • Package: Supplied in a compact SOT-23 surface-mount package, ideal for space-constrained applications.
  • Operating Temperature Range: Functional over a wide temperature range from -55°C to +150°C, suitable for various operating environments.
  • ESD Tolerance: Features inherent electrostatic discharge (ESD) protection, enhancing the durability of the component.

Applications

The SZBZX84B16LT1G Zener diode is versatile and can be used across a range of applications, including:

  • Voltage regulation circuits in consumer electronics
  • Over-voltage and transient voltage protection
  • Voltage reference in power management solutions
  • Switching power supplies and converters
  • Automotive and industrial electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the SZBZX84B16LT1G is no exception. It is manufactured to high standards, ensuring consistent performance and reliability. This Zener diode is also compliant with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Ordering Information

The SZBZX84B16LT1G is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed ordering and shipping information, customers should refer to the ON Semiconductor datasheet or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1595 $50.2425
765+ $0.1309 $100.1385
1,185+ $0.1268 $150.2580
1,630+ $0.1227 $200.0010
2,110+ $0.1186 $250.2460
2,820+ $0.1064 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess