The CXD3428GA is an integrated circuit manufactured by Sony. It is commonly used in CD and DVD players for signal processing and error correction. It plays a vital role in ensuring the accurate playback of audio and video data from optical discs.
Applications
- CD Players
- DVD Players
- Car Audio Systems
- Home Theater Systems
- Optical Disc Drives
Features
- Error Correction Code (ECC) Decoding
- Digital Signal Processing (DSP)
- Clock Generation
- Data Recovery
- Low Jitter Performance
Benefits
- Ensures accurate and reliable playback of audio and video data by correcting errors.
- Enhances audio and video quality through digital signal processing techniques.
- Reduces jitter, resulting in cleaner and more stable signals.
- Improves system performance and reliability.
Technical Specifications
Detailed technical specifications can be found in the product datasheet from Sony. General specifications usually include:
- Operating Voltage: 3.3V or 5V
- Clock Frequency: Varies depending on application
- Operating Temperature Range: -20°C to +85°C
- Package Type: Typically surface-mount (e.g., QFP)
The CXD3428GA is designed to provide high-performance error correction and signal processing in optical disc playback systems. Its features ensure that users experience high-quality audio and video, even from damaged or imperfect discs.