EN
  • EN
  • DE

CXD2306Q

Part No CXD2306Q
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993864-CXD2306Q
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXD2306Q CAD Model

Description

The CXD2306Q is an integrated circuit manufactured by Sony. While specific details are limited, it is understood to be a component within Sony's electronic product ecosystem. As an OEM (Original Equipment Manufacturer) part, the CXD2306Q is likely designed for integration into larger systems or devices manufactured by Sony or its partners.

Given its classification as an OEM part, direct consumer applications are unlikely. Instead, the CXD2306Q would be found within:

  • Sony Consumer Electronics Products: Such as televisions, audio equipment, and gaming consoles.
  • Professional Broadcast Equipment: Possibly used in Sony's professional video and audio equipment.
  • Industrial Electronics: Integrated into various industrial electronic systems where Sony components are utilized.

Features

Due to the limited publicly available information, the specific features of the CXD2306Q are difficult to ascertain. However, based on similar Sony components and its likely applications, potential features may include:

  • Signal Processing: The IC could be involved in processing audio, video, or control signals.
  • Data Conversion: It might perform analog-to-digital or digital-to-analog conversion.
  • Interface Control: The component could manage communication between different parts of an electronic system.
  • Power Management: The IC may incorporate power management functions, such as voltage regulation.

Benefits

The benefits derived from using the CXD2306Q within Sony products include:

  • Integration: Provides a specific function within a larger system, contributing to overall performance.
  • Reliability: As a Sony-manufactured component, it is designed to meet Sony's quality standards.
  • Performance: The IC is engineered to deliver the required performance characteristics for its intended application.
  • Compatibility: Designed for seamless integration with other Sony components and systems.

More detailed technical specifications and compatibility information would typically be available within Sony's internal documentation or from authorized Sony component distributors.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0104
NEC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess