EN
  • EN
  • DE

CXA3314ER

Part No CXA3314ER
Manufacturer Sony
Catalog END - OF - LIFE
Description 6GHz PLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 1163810-CXA3314ER
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXA3314ER CAD Model

Description

The CXA3314ER is an integrated circuit manufactured by Sony. Typically, Sony's CXA-prefixed ICs are related to audio and/or video processing. Considering the 'END-OF-LIFE' category, this part likely belonged to older consumer electronics, such as televisions, DVD players, or other media devices. Specific functionality is hard to determine without the datasheet.

Applications

  • Video Signal Processing: May be used in video decoding, encoding, or scaling circuits.
  • Display Drivers: Potentially involved in driving display panels in TVs or monitors.
  • Consumer Electronics: Likely found in older televisions, DVD players, and other media devices.

Features

Without the official datasheet, specific features cannot be confirmed. Based on similar Sony CXA ICs, potential features could include:

  • Video Decoding/Encoding: Processing video signals for playback or recording.
  • Scaling: Adjusting the size of video images.
  • Color Correction: Enhancing the color accuracy of video signals.
  • On-Screen Display (OSD) Control: Managing the display of text and graphics on the screen.

Benefits

Without the datasheet, specific benefits are inferred from typical applications of similar parts:

  • Improved Video Quality: Enhanced video signal processing for sharper and more vibrant images.
  • Reliable Performance: Stable operation in consumer electronic devices.

Additional Details

Given that the CXA3314ER is listed as END-OF-LIFE, sourcing this component may be difficult. Finding a datasheet to confirm exact specifications will be challenging. Replacement might require careful matching of specifications using available details of similar Sony parts or consulting with electronics specialists. Due to its age and END-OF-LIFE status, reverse engineering or using available information on similar chips may be needed for designing a replacement.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess