EN
  • EN
  • DE

CXA2194Q

Part No CXA2194Q
Manufacturer Sony
Catalog HOT - SALES and EOL Components (B - C)
Description US DECODER / US Audio Multiplexing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 246356-CXA2194Q
Popularity Medium
Supply and Demand Status Balance
Family Name CXA2194Q
Introduction Date January 28, 2003
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CXA2194Q CAD Model

Description

Product Overview

The CXA2194Q is a high-performance electronic component, ideal for applications requiring reliable and efficient analog signal processing. This IC is designed to cater to a broad range of applications, providing users with versatile options for signal management.

Features and Benefits

  • High Integration: Designed to simplify circuit design by reducing external component count.
  • Low Power Consumption: Ideal for battery-operated devices where efficiency is crucial.
  • Wide Operating Temperature Range: Ensures stable performance in diverse environmental conditions.

Applications

  • Audio signal processing systems
  • Consumer electronics
  • TV and imaging devices

Additional Details

The CXA2194Q can seamlessly integrate into existing systems, offering enhanced signal integrity and boosting overall performance. It is a suitable choice for engineers looking to optimize their designs and improve the quality of their electronic products.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.9707
NEC
Need more? Email Us
Toko America Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess