Maxim Integrated's MAX1504ZE High-Efficiency, Low-IQ, Step-Down DC-DC Converter
The MAX1504ZE from Maxim Integrated is a state-of-the-art, high-efficiency, synchronous step-down DC-DC converter that is designed to deliver excellent performance in a wide array of applications. This compact and powerful component is ideal for portable devices where extended battery life is critical, such as handheld computers, medical instruments, and wireless communication devices.
With an input voltage range of 2.6V to 5.5V, the MAX1504ZE is versatile and can operate from a single lithium-ion cell, three NiMH cells, or a regulated 5V supply. It provides an adjustable output voltage from 0.8V up to 80% of the input voltage, allowing for a high degree of flexibility to meet the needs of various circuit designs.
The device boasts an impressive efficiency of up to 96%, thanks to its synchronous rectification and low quiescent current (IQ) of only 30µA. This high efficiency translates to reduced heat generation and improved battery life, which is crucial for portable applications. Furthermore, the MAX1504ZE features a 1.4MHz fixed switching frequency that allows for the use of small, low-cost inductors and capacitors, thus minimizing the overall footprint and cost of the solution.
One of the key features of the MAX1504ZE is its Power-OK (POK) output, which provides a system-ready signal once the output has reached its regulated voltage, ensuring reliable startup and operation of connected loads. Additionally, the device includes a range of protective features, such as overtemperature protection, overcurrent protection, and undervoltage lockout, safeguarding the circuit against adverse conditions.
The MAX1504ZE is available in a small, 10-pin TDFN (3mm x 3mm) package, making it suitable for space-constrained applications. Its compact size, combined with its robust feature set, makes the MAX1504ZE an excellent choice for engineers looking to enhance the efficiency and performance of their power management designs while maintaining a small form factor.
Overall, Maxim Integrated's MAX1504ZE is a reliable and efficient solution for modern electronic devices requiring a compact, high-performance power conversion solution.