EN
  • EN
  • DE

SN9C102R

Part No SN9C102R
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336102-SN9C102R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN9C102R CAD Model

Description

The SONiX SN9C102R is a USB audio controller chip, primarily used in devices requiring audio input and output capabilities over a USB interface. While specific details can be difficult to find, the general functionality of such chips allows for a reasonable description to be constructed.

Applications

  • USB Headsets: Employed in USB headsets to manage audio signals between the headset and the computer.
  • USB Microphones: Used in USB microphones to convert analog audio signals into digital signals for computer processing.
  • USB Audio Adapters: Powers USB audio adapters to allow computers to interface with analog audio devices.
  • Gaming Headsets: Often integrated into gaming headsets to deliver high-quality audio and voice communication.
  • VoIP Devices: Found in VoIP (Voice over Internet Protocol) devices for clear audio transmission.

Features

  • USB 2.0 Compatibility: Compliant with USB 2.0 specifications, ensuring broad compatibility with various devices.
  • Integrated Audio Codec: Features an onboard audio codec for analog-to-digital (ADC) and digital-to-analog (DAC) conversion.
  • Multiple Input/Output Channels: Supports multiple audio channels, allowing for stereo output and microphone input.
  • Low Power Consumption: Designed for low power usage, suitable for battery-powered devices like portable headsets.
  • Advanced Audio Processing: Incorporates audio processing algorithms such as noise reduction and echo cancellation.

Benefits

  • High-Quality Audio Performance: Delivers clear and high-fidelity audio for both input and output.
  • Simplified Integration: Reduces the complexity of designing USB audio devices.
  • Broad Device Compatibility: Works seamlessly with a wide range of operating systems and hardware platforms.
  • Cost-Effective Solution: Provides a cost-effective way to add USB audio functionality to various devices.
  • Improved Voice Clarity: Enhances voice communication through noise reduction and echo cancellation features.

Additional Details

Although precise technical specifications for the SN9C102R are not readily accessible, similar USB audio controller chips typically support sampling rates like 44.1 kHz and 48 kHz, with bit depths of 16 or 24 bits. The chip likely includes built-in amplifiers for driving headphones or speakers and microphone preamplifiers to boost microphone signals. A USB transceiver is also typically integrated to handle USB communication protocols and power management. In addition, it will use a crystal oscillator for timing and internal memory, which could be in the form of EEPROM for storing settings. The precise package for the chip is not known, but it is expected to be a small SMD (Surface Mount Device) package appropriate for volume production.

In summary, the SONiX SN9C102R serves as a comprehensive solution for USB audio applications, offering a combination of features, benefits, and ease of integration that makes it a suitable choice for manufacturers of USB headsets, microphones, and audio adapters.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess