EN
  • EN
  • DE

SN8P2604ASB

Part No SN8P2604ASB
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336053-SN8P2604ASB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN8P2604ASB CAD Model

Description

The SN8P2604ASB is a microcontroller manufactured by SONiX, part of the SN8P26 series. It's designed for embedded applications that demand low power consumption and versatile I/O capabilities. Featuring an 8-bit architecture, this microcontroller strikes a balance between efficient processing and energy management.

Applications:

  • Small Household Appliances: Used for controlling functions in appliances such as coffee machines, electric kettles, and blenders.
  • Consumer Electronics: Suitable for applications like remote controls, simple toys, and handheld gadgets.
  • Security Devices: Can be implemented in basic security systems, including door and window sensors.
  • LED Lighting Control: Facilitates control over LED brightness and color in various lighting applications.
  • Battery-Powered Devices: Well-suited for portable devices and systems requiring extended battery life.

Features:

  • 8-bit CPU Core: Provides a solid foundation for a variety of control and monitoring tasks.
  • Internal Oscillator: Reduces external component count by providing an on-chip clock source.
  • Multiple Programmable I/O Pins: Offers flexible interfacing options for connecting to sensors, actuators, and other peripherals.
  • Timer/Counter: Enables precise timing and event counting within the application.
  • Low Voltage Reset (LVR): Ensures reliable startup by automatically resetting the microcontroller during low-voltage conditions.
  • Watchdog Timer (WDT): Prevents system failures by periodically resetting the microcontroller if it becomes unresponsive.
  • Sleep Mode: Minimizes power consumption during idle periods, extending battery life in portable applications.

Benefits:

  • Low Power Consumption: Ideal for battery-powered and energy-conscious applications.
  • Cost-Effective Solution: Offers a competitive price point for embedded designs.
  • Easy to Program: Straightforward architecture and readily available development tools simplify the programming process.
  • Reliable Performance: Built-in safety features ensure consistent and dependable operation.
  • Flexible Interfacing: The versatile I/O pins enable seamless integration with a wide range of external devices.

The SN8P2604ASB typically comes in various package options to accommodate different board layouts. It is generally programmed using assembly language or C, and it is supported by a variety of development tools and IDEs. Its robust design allows for operation across a wide temperature range, making it suitable for use in different environments. With its compact size and integrated features, the SN8P2604ASB is a strong choice for embedded systems requiring a balance of performance and efficiency.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
SONiX
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4516 $232.5740
665+ $0.4366 $290.3390
885+ $0.3915 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess