The SN8P1603S018 is an 8-bit microcontroller manufactured by SONiX. It is designed as a low-cost, low-power solution for embedded applications. This microcontroller offers a range of features suitable for various control and monitoring tasks, making it a versatile choice for simple electronic devices. Its architecture is optimized for efficient operation while minimizing energy consumption.
Applications
- Low-power remote controls
- Simple sensor interfaces
- Basic timer applications
- Small household appliances
- Entry-level gaming peripherals
Features
- 8-bit RISC CPU with efficient instruction set
- Internal RC oscillator for simplified clock circuit
- Programmable input/output (I/O) ports
- Timer/counter with PWM functionality
- Low-voltage reset (LVR) for reliable startup
- Watchdog timer (WDT) for fault tolerance
- Flash memory for program storage
- SRAM for data storage
- Multiple power-saving modes
Benefits
- Cost-Effective Solution: Minimizes system costs through high integration and reduced component count.
- Low Power Consumption: Extends battery life in portable devices and reduces overall energy usage.
- Flexible I/O Options: Provides versatile interfacing capabilities for a wide range of peripherals.
- Reliable Operation: Ensures system stability with built-in LVR and WDT features.
- Easy to Program: Supported by comprehensive development tools for rapid application development.
Additional Details
The SN8P1603S018 operates typically within a voltage range of 2.4V to 5.5V. Detailed information about the device's memory sizes, pin configurations, and electrical characteristics can be found in the product datasheet. The datasheet also provides programming specifications and guidelines. The device is often available in SOIC packages.