EN
  • EN
  • DE

894H-2CC2-F-C-12VDC

Part No 894H-2CC2-F-C-12VDC
Manufacturer Song Chuan Precision Company
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186993-894H-2CC2-F-C-12VDC
Categories Custom Parts
Manufacturer Song Chuan Precision Company
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 894H-2CC2-F-C-12VDC CAD Model

Description

The 894H-2CC2-F-C-12VDC is a miniature PCB power relay manufactured by Song Chuan Precision Company. This relay is designed for various applications requiring reliable switching performance and compact size. With its 12VDC coil voltage, it's suitable for a wide range of electronic circuits and control systems.

Applications:

  • Home Appliances: Used in refrigerators, washing machines, microwave ovens, and other appliances for controlling power circuits.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning systems for switching fans, compressors, and other components.
  • Industrial Control: Integrated into industrial control panels and automation equipment for switching motors, solenoids, and other loads.
  • Automotive Applications: Found in automotive electronics for controlling lights, wipers, and other electrical systems.
  • Power Supplies: Used in power supplies for switching different voltage levels and providing overload protection.

Features:

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • PCB Mountable: Designed for easy installation on printed circuit boards.
  • 12VDC Coil Voltage: Compatible with standard 12VDC power supplies.
  • High Switching Capacity: Capable of switching significant current and voltage loads.
  • Sealed Construction: Provides protection against dust and moisture, enhancing reliability in harsh environments.

Benefits:

  • Reliable Switching: Ensures consistent and dependable performance in switching applications.
  • Compact Design: Saves valuable board space, allowing for smaller and more efficient designs.
  • Versatile Applications: Suitable for a wide range of applications, offering flexibility in design.
  • Easy Installation: Simplifies the assembly process, reducing manufacturing time and costs.
  • Long Lifespan: Provides extended service life, minimizing the need for frequent replacements.

Additional Details:

The 894H series relay features a contact arrangement of 2 Form C (2CO), meaning it has two changeover contacts. The 'F' in the part number likely indicates a flux-tight construction. It is designed to withstand various environmental conditions. This relay provides a cost-effective solution for switching applications in diverse industries. Detailed specifications, including contact ratings, coil resistance, and operating temperature range, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
E2V
EPROM OTP 256K-bit 32K x 8 250ns 32-Pin LCC
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
American Zettler, Inc.
Electromechanical Relay 24VDC 960Ohm 6A DPDT(21.7x16x16.5)mm THT Miniature PCB Relay
Lowest to $0.8964
Amd
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TE Connectivity
CONN ZSFP+ CAGE 1X2 PRESSFIT R/A / Position zSFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
Microchip Technology
DIODE ZENER 120V 1.5W DO213AB / Zener Diode 120 V 1.5 W ±5% Surface Mount DO-213AB
Need more? Email Us
Fuji Electric
Lowest to $102.6668

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 289 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess