EN
  • EN
  • DE

855AWP-1A-C2-12VDC

Part No 855AWP-1A-C2-12VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004187-855AWP-1A-C2-12VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 855AWP-1A-C2-12VDC CAD Model

Description

The 855AWP-1A-C2-12VDC is a miniature PCB relay manufactured by Song Chuan Precision Company. This relay is designed for a variety of applications requiring reliable switching performance in a compact form factor. It operates with a 12VDC coil voltage and is suitable for controlling circuits with specific voltage and current requirements.

Applications

  • Home Appliances: Used in washing machines, refrigerators, and microwave ovens for controlling various functions.
  • HVAC Systems: Employed in air conditioning units and heating systems for switching motors and other components.
  • Industrial Control Systems: Integrated into control panels and automated machinery for signal switching.
  • Automotive Applications: Utilized in automotive electronics for controlling lights, wipers, and other vehicle systems.
  • Power Supplies: Found in power supply units for switching between different voltage levels.

Features

  • Miniature Size: Compact design allows for high-density PCB mounting.
  • 12VDC Coil Voltage: Operates with a 12VDC power supply.
  • SPDT Contact Configuration: Single Pole Double Throw contact arrangement for versatile switching options.
  • High Switching Capacity: Capable of handling moderate current loads.
  • PCB Mountable: Designed for direct mounting onto printed circuit boards.

Benefits

  • Reliable Switching: Provides consistent and dependable switching performance.
  • Space Saving: Its small size makes it suitable for applications with limited space.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy Integration: Simple to incorporate into existing circuit designs.
  • Versatile Use: Suitable for a wide range of applications across different industries.

Additional Details

The 855AWP-1A-C2-12VDC relay features a SPDT (Single Pole Double Throw) contact configuration, which allows it to switch between two different circuits. The coil voltage is 12VDC, and the contact rating should be verified with the datasheet to ensure it meets the specific application requirements. It is crucial to refer to the official datasheet for precise specifications, including contact resistance, insulation resistance, and operating temperature range. The materials used in its construction ensure durability and long-term reliability under typical operating conditions.

You May Also Be Interested in

Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Hewlett Packard
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,487 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess