EN
  • EN
  • DE

832A-1A-F-C-24VDC

Part No 832A-1A-F-C-24VDC
Manufacturer Song Chuan Precision Company
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816042-832A-1A-F-C-24VDC
Ultra Librarian 3D Model Ultra Librarian 832A-1A-F-C-24VDC CAD Model

Description

The 832A-1A-F-C-24VDC is a miniature power relay manufactured by Song Chuan Precision Company. This relay is designed for a wide range of applications requiring reliable switching of electrical circuits. With a 24VDC coil voltage, it is commonly used in automation systems, industrial equipment, and various control circuits.

Applications:

  • Automation Systems: Switching control signals in automated processes.
  • Industrial Equipment: Controlling motors, valves, and other industrial components.
  • HVAC Systems: Switching heating, ventilation, and air conditioning equipment.
  • Power Supplies: Providing on/off control for power circuits.
  • Lighting Control: Switching lights in residential and commercial buildings.

Features:

  • Miniature Size: Compact design for high-density applications.
  • SPST-NO Contact: Single Pole Single Throw Normally Open contact configuration.
  • 24VDC Coil Voltage: Operates with a 24VDC control signal.
  • High Switching Capacity: Capable of handling significant electrical loads.
  • PCB Mounting: Designed for easy installation on printed circuit boards.

Benefits:

  • Reliable Switching: Ensures consistent and dependable performance in various applications.
  • Compact Design: Saves space on circuit boards, allowing for more functionality in smaller devices.
  • Easy Installation: PCB mounting simplifies the assembly process.
  • Wide Range of Applications: Suitable for diverse control and switching needs.
  • Long Lifespan: Designed for extended operational life, reducing maintenance requirements.

Additional Details:

The 832A-1A-F-C-24VDC relay features a single pole single throw normally open (SPST-NO) contact configuration, providing a simple and effective means of switching circuits. Its 24VDC coil voltage makes it compatible with many standard control systems. The high switching capacity allows it to handle significant electrical loads, making it suitable for controlling motors, lighting, and other power-hungry devices. The miniature size of the relay enables it to be used in densely populated circuit boards, maximizing space utilization. The PCB mounting design facilitates easy and secure installation. Always refer to the manufacturer’s datasheet for detailed specifications, including contact ratings, coil resistance, and operating temperature range. The 832A-1A-F-C-24VDC is a versatile and reliable choice for a wide range of switching applications.

You May Also Be Interested in

Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess