EN
  • EN
  • DE

832A-1A-D 24V

Part No 832A-1A-D 24V
Manufacturer Song Chuan Precision Company
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843095-832A-1A-D 24V
Ultra Librarian 3D Model Ultra Librarian 832A-1A-D 24V CAD Model

Description

The Song Chuan 832A-1A-D 24V is a miniature power relay. This relay is designed for a wide range of applications where switching a higher power circuit is required using a lower power control signal. The 24V designation indicates that the coil voltage required to activate the relay is 24 Volts DC.

Applications:

  • Industrial Automation: Used in control panels for switching motors, valves, and other actuators.
  • HVAC Systems: Controls fans, compressors, and heating elements in HVAC equipment.
  • Power Supplies: Used for switching power circuits in power supplies.
  • Lighting Control: Controls lighting circuits in commercial and residential buildings.
  • Automotive Applications: Used in automotive electronics for switching various circuits.
  • Household Appliances: Controls heating elements, motors, and other components in appliances.

Features:

  • Miniature Size: Compact design allows for use in space-constrained applications.
  • SPDT Contact: Single Pole Double Throw (SPDT) contact configuration provides flexible switching options.
  • High Contact Rating: Able to switch relatively high current and voltage loads.
  • 24V DC Coil: Operates on a 24V DC control signal.
  • PCB Mounting: Designed for easy mounting on printed circuit boards (PCBs).
  • Sealed Construction: Some versions may be sealed for protection against dust and moisture.

Benefits:

  • Versatile Switching: SPDT contact allows for flexible switching options.
  • High Reliability: Designed for reliable performance in demanding applications.
  • Easy Integration: PCB mounting simplifies integration into electronic circuits.
  • Compact Size: Miniature size allows for use in space-constrained applications.
  • Long Service Life: Designed for long-term performance.
  • Cost-Effective: Provides a cost-effective solution for switching applications.

Additional Details:

The Song Chuan 832A-1A-D 24V typically has a specific contact rating (e.g., 10A at 250VAC). The coil resistance and operating temperature range are also important specifications. The relay features a standard pinout for easy PCB mounting. Some versions may have different terminal configurations, such as quick-connect terminals. The relay may also have safety certifications, such as UL or VDE. The insulation resistance and dielectric strength are important for ensuring safety and preventing electrical breakdown. The relay is designed to withstand mechanical shock and vibration. The operating and release times are specified to indicate the relay's switching speed.

Ensure that the relay's voltage and current ratings are appropriate for the intended application. Follow proper soldering techniques when mounting the relay on a PCB. Protect the relay from excessive moisture or dust to ensure long-term reliability.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess