EN
  • EN
  • DE

812H-1A-C-48VDC

Part No 812H-1A-C-48VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Description Electromechanical Relay SPST-NO 12A 48VDC 6400Ohm Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015722-812H-1A-C-48VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 812H-1A-C-48VDC CAD Model

Description

The 812H-1A-C-48VDC is a miniature PCB power relay manufactured by Song Chuan Precision Company. This relay is designed to switch electrical circuits using a 48VDC coil voltage. It's commonly used in various electronic and electrical applications where remote switching is required.

Applications:

      
  • Home appliances: Used in refrigerators, washing machines, and air conditioners for controlling various functions.
  •   
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  •   
  • Automotive electronics: Found in automotive control systems for switching lights, motors, and other components.
  •   
  • Power supplies: Used in power supplies for switching circuits and providing isolation.
  •   
  • HVAC systems: Used in heating, ventilation, and air conditioning systems for controlling motors and other components.

Features:

      
  • Miniature Size: Compact design allows for high-density PCB layouts.
  •   
  • PCB Mountable: Designed for direct mounting on printed circuit boards.
  •   
  • 48VDC Coil Voltage: Operates with a 48VDC control signal.
  •   
  • SPST Contact Configuration: Single Pole Single Throw contact configuration for simple on/off switching.

Benefits:

      
  • Remote Switching: Enables remote control of electrical circuits.
  •   
  • Electrical Isolation: Provides isolation between the control circuit and the load circuit.
  •   
  • Reliable Performance: Designed for long-lasting and dependable operation.

The 812H-1A-C-48VDC relay features a specific contact rating, which determines the maximum current and voltage it can safely switch. It is designed for general-purpose switching applications. Further details on the contact rating, coil resistance, and operating temperature range would require referring to the Song Chuan datasheet for this specific part number.

You May Also Be Interested in

Samsung
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess