EN
  • EN
  • DE

102-1CH-C-12VDC

Part No 102-1CH-C-12VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Description Electromechanical Relay SPDT 20A 12VDC 225Ohm Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 53.3 mA
Coil Resistance 225 Ω
Coil Voltage (DC) 12 V
Contact Material Silver, Tin
Max Current Rating 20 A
Maximum Operating Temperature 125 °C
Max Voltage Rating (DC) 14 V
Min Operating Temperature -40 °C
Mount Through Hole
RoHS Compliant
Termination Solder
Throw Configuration SPDT
Win Source Part Number 1034225-102-1CH-C-12VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 102-1CH-C-12VDC CAD Model

Description

The Song Chuan Precision Company Power Relay is an OEM part with a coil resistance of 225 Ω and a coil current of 53.3 mA.

  • Coil Resistance: 225 Ω
  • Coil Current: 53.3 mA
  • Maximum Voltage Rating (DC): 14 V
  • Maximum Current Rating: 20 A
  • Throw Configuration: SPDT
  • Coil Voltage (DC): 12 V
  • Operating Temperature: -40°C to 125°C
  • Mount: Through-Hole
  • Contact Material: Silver and Tin
  • Supply: Short
  • Popularity: Low

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Dell
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Samsung
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess