EN
  • EN
  • DE

SSD1783Z

Part No SSD1783Z
Manufacturer Solomon
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Solomon
Win Source Part Number 340834-SSD1783Z
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSD1783Z CAD Model

Description

The SSD1783Z is a monochrome LCD driver IC manufactured by Solomon Systech. It is designed to drive LCD panels with up to 132 segments and 132 commons. This driver integrates features such as an internal oscillator, voltage generator, and bias circuit to minimize external components and simplify design. The SSD1783Z is typically used in applications demanding low power consumption and a compact form factor.

Applications:

  • Medical devices (e.g., glucose meters, blood pressure monitors)
  • Smart watches and fitness trackers
  • Industrial meters and instruments
  • Home appliances (e.g., thermostats, smart refrigerators)
  • E-readers

Features:

  • Supports display resolutions up to 132 segments x 132 commons.
  • Integrated oscillator eliminates the need for external clock circuitry.
  • Built-in voltage generator provides the necessary LCD driving voltages.
  • Internal bias circuit optimizes LCD contrast and viewing angle.
  • Low power CMOS design minimizes battery drain.
  • Serial interface (SPI/I2C) simplifies communication with a host microcontroller.
  • On-chip display RAM stores display data locally.

Benefits:

  • Reduced BOM cost and board space due to integrated components.
  • Extended battery life in portable devices.
  • Simplified system design and integration.
  • Easy interface to a wide range of microcontrollers.
  • Improved display quality and readability.

Additional Details:

The SSD1783Z utilizes a serial interface (SPI or I2C) for communication with a host microcontroller. The integrated display RAM stores the data to be displayed on the LCD panel, allowing the microcontroller to perform other tasks while the display is being refreshed. The device incorporates power-saving modes to further reduce power consumption when the display is not actively updating. Consult the device datasheet for detailed electrical characteristics, timing diagrams, and register descriptions. The device also includes features such as software contrast adjustment and various display modes.

You May Also Be Interested in

Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess