The SSD1301TR1 is an OLED display driver IC manufactured by Solomon Systech. This driver is designed to control the operation of OLED (Organic Light Emitting Diode) displays, enabling vibrant and high-contrast visuals in various applications.
Applications
- Wearable devices (smartwatches, fitness trackers)
- Portable media players
- Small appliances (control panels)
- Instrumentation panels
- Industrial control systems
Features
- Supports up to 128 x 64 OLED panels.
- Integrated display RAM.
- Multiple communication interfaces: I2C, SPI, 6800/8080 parallel interface.
- Low power consumption.
- Built-in voltage generator.
- Programmable frame rate and contrast.
- Provides various display modes and functionalities, including scrolling and dimming.
Benefits
- High display quality: Enables vibrant and clear visuals on OLED screens.
- Versatile interface options: Offers flexibility in system integration with various communication protocols.
- Low power consumption: Extends battery life in portable devices.
- Compact design: Suitable for integration in small form-factor devices.
- Integrated functionality: Simplifies system design by incorporating essential display driving functions.
Additional Details
The SSD1301TR1 is a column driver OLED driver with a resolution of 128x64. This means that it can control OLED displays with up to 128 columns and 64 rows of pixels. It supports a variety of display modes, including horizontal and vertical scrolling, as well as partial display functionality. The IC operates on a single power supply, typically in the range of 2.4V to 3.5V, making it suitable for battery-powered applications. The choice of interface (I2C, SPI, or parallel) allows designers to optimize the communication speed and complexity based on their specific requirements. The driver IC incorporates internal voltage regulation and generation circuitry, reducing the need for external components. The specific package type and operating temperature range should be verified from the manufacturer's datasheet to ensure compatibility with the intended application. The contrast and brightness are software programmable providing control for the display parameters.