Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1440878-SSDSA2SH032G101
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSA2SH032G101 CAD Model

Description

The SSDSA2SH032G101 is a 32GB 2.5" Solid State Drive from Solidigm/Intel Retail, formerly known for its high performance and reliability under the Intel brand. This drive is part of the renowned X25-E Series, which is specifically designed to deliver superior speed and endurance thanks to its Single-Level Cell (SLC) NAND flash technology. Offering a SATA interface with fast data transfer rates, this SSD is ideal for critical applications that require speed, such as database servers, high-transaction workloads, and other enterprise-grade applications. Its 2.5" form factor ensures compatibility with a wide range of desktop and laptop computers, while its SLC technology provides significantly higher durability and longevity compared to multi-level cell (MLC) SSDs. Whether used for upgrading an existing system or as a dependable component in new builds, the SSDSA2SH032G101 stands out for its excellent performance and reliability.

You May Also Be Interested in

Samsung
1TB SSD M.2-2280 990 EVO Plus PCIe4x4 NVMe
Need more? Email Us
ECAD model for MZ-V9S1T0BW
Western Digital
1TB SSD M.2-2280 Black SN7100 NVMe
Need more? Email Us
ECAD model for WDS100T4X0E
Western Digital
1TB SSD M.2-2280 Blue SN5100 PCI4
Need more? Email Us
ECAD model for WDS100T5B0E
Solidigm
3.84TB SSD 2.5" SATA D3-S4520 6Gb/s
Need more? Email Us
ECAD model for SSDSC2KB038TZ1Z
Micron Technology Inc.
7.68TB SSD 2.5" U.3 7450 PRO PCIe NVMe 15mm
Need more? Email Us
ECAD model for MTFDKCC7T6TFR-1BC1ZABHA
Samsung
7.68TB SSD 2.5" U.2 PM9D3a PCIe5x4 NVMe SED
Need more? Email Us
ECAD model for MZWL67T6HBLC-00AW7
Crucial
1TB SSD M.2-2280 P310 PCIe4x4 NVMe
Need more? Email Us
ECAD model for CT1000P310SSD8
Swissbit NA Inc.
SSD 30GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA030GM3AA1TO-I-LB-126-STD
Solidigm
7.68TB SSD 2.5" SATA D3-S4520 6Gb/s
Need more? Email Us
ECAD model for SSDSC2KB076TZ1Z

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention