Maxim Integrated MAX231CPD - RS-232 Interface IC
The MAX231CPD from Maxim Integrated is a high-performance RS-232 Interface IC designed to meet the requirements of EIA/TIA-232 and V.28/V.24 communications interfaces, particularly in applications where ±12V is not available. This device features a dual charge pump that allows for RS-232 performance from a single 5V supply, making it an ideal choice for battery-powered systems, portable devices, and many other applications where power efficiency is critical.
Key Features:
- Single 5V Power Supply: Operates from a single 5V source, thanks to the onboard dual charge pump circuitry which generates the ±10V necessary for RS-232 transmission levels.
- Low-Power Consumption: The MAX231CPD is designed for low-power operation, which extends battery life in portable applications.
- High Data Rate: Supports data rates up to 120kbps, ensuring compatibility with high-speed communication requirements.
- Electrostatic Discharge (ESD) Protection: Integrated ESD protection circuitry guards the device against the damaging effects of static electricity.
- Capacitor Integration: Requires only four external capacitors, reducing the complexity and size of the PCB design.
- Robust Driver Output: Capable of driving heavy loads, ensuring reliable communication even in challenging electrical environments.
Applications:
The MAX231CPD is suitable for a wide range of applications, including:
- Battery-Powered Equipment
- Handheld Devices
- Notebooks and Laptops
- Portable Diagnostics Equipment
- Data Cables
- Point-of-Sale Systems
Package and Quality:
Enclosed in a 14-pin plastic DIP (PDIP) package, the MAX231CPD ensures easy integration into standard through-hole PCB designs. Maxim Integrated's commitment to quality means this IC is manufactured to high standards, ensuring reliability and performance consistency for your critical communication needs.