EN
  • EN
  • DE

SSDPEKKW512G7X3

Part No SSDPEKKW512G7X3
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 512GB SSD M.2-2280 600P Internal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1443566-SSDPEKKW512G7X3
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPEKKW512G7X3 CAD Model

Description

The SSDPEKKW512G7X3 is an integral Solid State Drive from Solidigm/Intel Bulk, expertly engineered to deliver top-notch speed and reliability for a wide range of computing tasks. This M.2-2280 512GB SSD takes advantage of PCIe interface technology, offering superior performance over standard SATA drives, perfect for those seeking to upgrade their system's speed and responsiveness. Part of the reputable 600p series, it is designed to provide both affordability and high performance, making it suitable for a vast array of users, including gamers, professional content creators, and tech enthusiasts looking for fast and dependable storage solutions. With support for NVMe, the SSDPEKKW512G7X3 ensures quicker data access and boot times, enhancing overall system performance. Its compact form factor allows for easy installation in desktops and laptops alike, offering an efficient, power-saving storage upgrade that does not compromise on speed or durability.

You May Also Be Interested in

Viking Tech
960GB SSD 2.5" SATA 6Gb/s
Need more? Email Us
Micron Technology Inc.
6.4TB SSD 2.5" U.2 9200 MAX
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 QVO 6Gb/s
Need more? Email Us
Intel
15.36TB SSD 2.5" U.2 D5-P4326 PCIe3.1 x4
Need more? Email Us
Viking Tech
240GB SSD 2.5" SATA Enterprise 6Gb/s
Need more? Email Us
Solidigm
40GB SSD 2.5" 320 3Gb/s
Need more? Email Us
Viking Tech
240GB SSD 2.5" SATA 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 128GB M.2 MLC SATA III 3.3V
Lowest to $163.2073
Micron Technology Inc.
8TB SSD 2.5" U.2 9200 ECO NVMe Gen3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess