Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445877-SSDPECME040T4
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPECME040T4 CAD Model

Description

The SSDPECME040T4 SSD by Solidigm (formerly part of Intel) ushers in a new era of storage solutions with its 4TB capacity and cutting-edge PCIe MLC technology. This SSD is part of the esteemed P3608 series, designed to meet the rigorous demands of enterprise-level storage tasks. It leverages the PCIe interface for superior speed and efficiency, significantly outperforming traditional SATA drives. The use of Multi-Level Cell (MLC) NAND flash technology not only provides a high density of storage space but also ensures durability and reliability for critical data storage. The SSDPECME040T4 is perfectly suited for a range of applications, including high-performance computing, large database operations, and server use, offering lightning-fast data access and transfer rates that can dramatically improve the performance of complex systems. With the backing of Solidigm's (Intel) expertise in storage technology, this SSD represents a formidable choice for businesses seeking to upgrade their data handling capabilities with speed, capacity, and reliability.

You May Also Be Interested in

Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
ECAD model for MTFDDAK128MBD-1AK12ITYY
Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK1T0TBN-1AR1ZABYY
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
ECAD model for MTFDDAK960TDC-1AT1ZABYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 128G / Solid State Drive (SSD) FLASH - NAND (pSLC) 128GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B128GTKDWBA0SSA0
Micron Technology Inc.
SSD 400GB 2.5" MLC SATA III / Solid State Drive (SSD) FLASH - NAND (MLC) 400GB SATA III 2.5" 5V, 12V
Need more? Email Us
ECAD model for MTFDJAK400MBS-2AN16FCYY
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Need more? Email Us
ECAD model for MTFDHBK256TDP-1AT12AIYY
Micron Technology Inc.
IC SSD FLASH NAND SLC
Need more? Email Us
ECAD model for MTFDKCC15T3TFR-1BC1ZABYY
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
ECAD model for MTFDDAK256TDL-1AW1ZABYY
Silicon Motion, Inc.
Solid State Drive (SSD) FLASH - NAND (SLC) 20GB NVMe BGA
Need more? Email Us
ECAD model for SM689GXC AESS

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention