EN
  • EN
  • DE

SSDPE2KX080T8

Part No SSDPE2KX080T8
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 8TB SSD 2.5" U.2 DC-P4510 NVMe 10Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1442501-SSDPE2KX080T8
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPE2KX080T8 CAD Model

Description

The SSDPE2KX080T8 is a Solid State Drive from Solidigm, previously part of Intel, featuring an enormous 8TB of storage space. This drive is part of the DC-P4510 series, designed for cloud and enterprise workloads with a focus on density, performance, and reliability. It uses the U.2 interface with a 2.5" form factor, complying with NVMe specifications to offer high-speed data transfers and low latency. This particular model is sold in a bulk pack of 10, suitable for businesses and data centers looking to upgrade their storage infrastructure en masse. Its high capacity and performance make it an excellent choice for data-intensive applications, including big data analytics, cloud services, external storage systems, and virtualized environments, where speed and capacity are crucial.

You May Also Be Interested in

Micron Technology Inc.
SSD 128GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB NVMe BGA
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 512GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 512GB NVMe BGA
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 3.2TB U.2 MODULE TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 3.2TB NVMe U.2 Module
Need more? Email Us
Micron Technology Inc.
SSD 3.84TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB SATA III 2.5" 5V
Need more? Email Us
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess