EN
  • EN
  • DE

HBRPEKNX0202A08

Part No HBRPEKNX0202A08
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 512GB+ 16GB SSD M.2-2280 Optane H10 NVMe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1443423-HBRPEKNX0202A08
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian HBRPEKNX0202A08 CAD Model

Description

The HBRPEKNX0202A08 is an innovative Solid State Drive (SSD) from Solidigm/Intel Retail, designed to elevate computing experiences by harnessing the power of both SSD storage and Intel Optane Memory technologies. It features a unique configuration of 512GB SSD storage combined with an additional 16GB of Intel Optane Memory, all within the convenient M.2-2280 form factor. This combination enables the drive to deliver lightning-fast data access speeds, significantly enhancing system boot times, application load times, and overall system responsiveness. The integration of Intel Optane Memory serves as an intelligent caching mechanism that accelerates frequently accessed data, providing users with a seamless and efficient computing experience. Ideal for multitasking and demanding workloads, the HBRPEKNX0202A08 is perfect for users seeking to boost their computer's performance without compromising on storage capacity. Whether for gaming, content creation, or professional applications, this SSD offers an optimal balance of speed, capacity, and efficiency.

You May Also Be Interested in

Toshiba Semiconductor and Storage
12.8TB SSD 2.5" SAS PM7-V 24G SIE
Need more? Email Us
Micron Technology Inc.
SSD 128GB M.2 MLC SATA III 3.3V
Lowest to $163.2073
Micron Technology Inc.
525GB SSD 2.5" SATA MX300
Need more? Email Us
Micron Technology Inc.
6.4TB SSD 2.5" U.2 9200 MAX
Need more? Email Us
Samsung
7.68TB SSD 2.5" U.2 PM1733 PCIe4x4/DPx2 SED
Need more? Email Us
Intel
8TB SSD 2.5" U.2 DC-P4510 NVMe OPAL
Need more? Email Us
Intel
15.36TB SSD 2.5" U.2 D5-P4326 PCIe3.1 x4
Need more? Email Us
Western Digital
240GB SSD 2.5" SATA Ultrastar SA210 6Gb/s
Need more? Email Us
Samsung
12.8TB SSD 2.5" U.2 PM1725b PCIe/DPx2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess