Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Solid State Inc.
Package Bulk
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 110V
Capacitance @ Vr, F 0.8pF @ 0V, 1MHz
Temperature Range - Operating -65°C ~ 90°C (TJ)
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1350890-1N277
Ultra Librarian 3D Model Ultra Librarian 1N277 CAD Model

Description

The 1N277 is a PIN-single type RF diode from Solid State Inc.

  • Type: RF Diode
  • Diode Configuration: PIN-Single
  • Package / Case: DO-204AA, DO-7, Axial
  • Capacitance: 0.8pF @ 0V, 1MHz
  • Voltage - Peak Reverse (Max): 110V
  • Resistance @ If, F: Not specified
  • Standard Package: 20
  • Operating Temperature: -65°C to 90°C (TJ)
  • Supplier Device Package: DO-7

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY RF 70V 1A SOT-143 / Diode RF Schottky 70V 4-Pin SOT-143 T/R
Need more? Email Us
ECAD model for HSMS-2805-TR2G
NXP / Nexperia
DIODE PIN 50V 0.05A 0.5W SOD323 / Diode PIN 50V 50mA 2-Pin SOD-323 T/R
Lowest to $0.0710
ECAD model for BAP50-03,135
Broadcom Limited
DIODE SCHOTTKY GP LN 20V SOT-143 / Diode RF Schottky 20V 4-Pin SOT-143 T/R
Lowest to $6.4512
ECAD model for HSMS-2815-TR2G
Broadcom Limited
DIODE SCHOTTKY DETECT HF SOT-23 / Diode RF Schottky 4V 3-Pin SOT-23 Bulk
Lowest to $2.8929
ECAD model for HSMS-2862-BLKG
NXP / Nexperia
DIODE PIN 175V 100MA SOD-323
Lowest to $0.2809
ECAD model for BAP64-03,115
Infineon Technologies
Silicon Deep Trench PIN Diodes
Lowest to $0.0375
ECAD model for BAR90-02LS
Broadcom Limited
DIODE SCHOTTKY DETECT HF SOT-363 / Diode RF Schottky 4V 6-Pin SOT-363 Bulk
Need more? Email Us
ECAD model for HSMS-286R-BLKG
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143 / Diode RF Schottky 4V 75mW 4-Pin SOT-143 T/R
Need more? Email Us
ECAD model for HSMS-8207-TR2G
M/A-Com Technology Solutions
COM SCHOTTKY, BEAMLEAD, B10B
Need more? Email Us
ECAD model for MSS39-144-B10B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention