EN
  • EN
  • DE

KBPC2504

Part No KBPC2504
Manufacturer Solid State Inc.
Catalog Bridge Rectifiers
Description 25 AMP BRIDGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Solid State Inc.
Series KBPC25
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 400 V
Current - Average Rectified (Io) 25 A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 12.5 A
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case 4-Square, KBPC
Supplier Device Package KBPC
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 826726-KBPC2504
Ultra Librarian 3D Model Ultra Librarian KBPC2504 CAD Model

Description

The 826726-KBPC2504 is a bridge rectifier diode designed for single-phase applications. It has an average rectified current of 25 A and a maximum forward voltage of 1.2 V at a current of 12.5 A. The diode has a reverse leakage current of 10 µA at a reverse voltage of 400 V and a peak reverse voltage of 400 V. It is suitable for chassis mount applications and is supplied in a bulk package of 50 pcs. The temperature range for operating this diode is -65°C to 150°C. Manufactured by Solid State Inc., this diode is an active product in their KBPC25 series.

  • Average rectified current: 25 A
  • Maximum forward voltage: 1.2 V @ 12.5 A
  • Reverse leakage current: 10 µA @ 400 V
  • Peak reverse voltage: 400 V
  • Temperature range: -65°C to 150°C

You May Also Be Interested in

Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194
IXYS
BRIDGE RECT 3PHASE 2KV 54A V1-A
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,414 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess