EN
  • EN
  • DE

SDU24BATEM

Part No SDU24BATEM
Manufacturer SolaHD
Catalog Line Protection, Distribution Accessories
Description EXT BATT MODULE FOR SDU DC UPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type External Battery Module
For Use With/Related Products UPS Systems
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544899-SDU24BATEM
Ultra Librarian 3D Model Ultra Librarian SDU24BATEM CAD Model

Description

N

You May Also Be Interested in

Omron
BATT UNIT FOR S8BA 960W BACKUP
Need more? Email Us
Omron
CONTACT PRT RJ45/DISCRTEWIRE2M
Need more? Email Us
Omron
MOUNTING BRACKET FOR BU3002SWG
Need more? Email Us
Tripp Lite
REMOTE CONTROL MODULE FOR APS/PV
Need more? Email Us
Hammond Manufacturing
RECEPTACLE SINGLE SQUARE 15A
Need more? Email Us
Eaton Bussmann
END BRACKET SCREWLESS MOUNT 35MM
Need more? Email Us
Phoenix Contact
TVS DIODE 12VWM MODULE
Need more? Email Us
Omron
BATT UNIT FOR S8BA 480W BACKUP
Need more? Email Us
Phoenix Contact
BRACKET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess