EN
  • EN
  • DE

1585CLIP

Part No 1585CLIP
Manufacturer Hammond Manufacturing
Catalog Line Protection, Distribution Accessories
Description MOUNING CLIPS STEEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Mounting Kit - Rack Mount
For Use With/Related Products 1585, 1586, 1587, 1588, 1589 Series
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1540006-1585CLIP
Ultra Librarian 3D Model Ultra Librarian 1585CLIP CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
SURGE ARRESTER BASE
Need more? Email Us
SolaHD
EXT BATT MODULE FOR SDU DC UPS
Need more? Email Us
Omron
REPLACEMENT BATTERY PACK 48VDC
Need more? Email Us
Hammond Manufacturing
OUTLET STRIP MOUNTING BRACKET
Need more? Email Us
Phoenix Contact
UNIVERSAL WALL ADAPTER
Need more? Email Us
Hammond Manufacturing
MOUNING CLIPS STEEL
Need more? Email Us
Phoenix Contact
RECHARGEABLE BATT MODULE 24VDC
Need more? Email Us
Hammond Manufacturing
RECEPTACLE SINGLE SQUARE 15A
Need more? Email Us
Omron
REPLACEMENT BATTERY S8BA PSU
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess