EN
  • EN
  • DE

1584SR

Part No 1584SR
Manufacturer Hammond Manufacturing
Catalog Line Protection, Distribution Accessories
Description RECEPTACLE SINGLE SQUARE 15A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Receptacle
For Use With/Related Products Outlet Strip
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1606866-1584SR
Ultra Librarian 3D Model Ultra Librarian 1584SR CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
RECEPTACLE SINGLE SQUARE 15A
Need more? Email Us
Omron
RS32C PRT RJ45/DSUB9PIN 2 M
Need more? Email Us
Omron
REPLACEMENT BATTERY PACK 48VDC
Need more? Email Us
Phoenix Contact
RECHARGEABLE BATT MODULE 24VDC
Need more? Email Us
Phoenix Contact
TVS DIODE 12VWM MODULE
Need more? Email Us
Phoenix Contact
UNIVERSAL WALL ADAPTER
Need more? Email Us
Phoenix Contact
TVS DIODE 12VWM MODULE
Need more? Email Us
Omron
REPLACEMENT BATTERY PACK 72VDC
Need more? Email Us
Omron
MOUNTING BRACKET FOR BU1002SWG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess