EN
  • EN
  • DE
Part No E075
Manufacturer SolaHD
Catalog Power Transformers
Description PWR XFMR LAMINATED 75VA CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Laminated Core
Primary Winding(s) Dual, Multiple Taps
Secondary Winding(s) Single
Center Tap Yes
Power - Max 75VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545153-E075
Ultra Librarian 3D Model Ultra Librarian E075 CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 100VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 30VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 25VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 2.4VA TH
Need more? Email Us
Tamura
PWR XFMR LAMINATED 12VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR TOROIDAL 100VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 56VA TH
Need more? Email Us
Tamura
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess