EN
  • EN
  • DE

USB3315

Part No USB3315
Manufacturer SMSC Corporation
Catalog Electronic Wholesale
Description Hi-Speed USB Transceiver with 1.8V-3.3V ULPI Interface - 24MHz Reference Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SMSC Corporation
Win Source Part Number 1278329-USB3315
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB3315 CAD Model

Description

The USB3315 is a Hi-Speed USB 2.0 ULPI Transceiver manufactured by SMSC Corporation (now Microchip Technology). It is designed to provide a physical layer interface for USB 2.0 communication, operating at speeds up to 480 Mbps.

Applications:

  • Mobile Phones: Enables USB connectivity for data transfer and charging.
  • Tablets: Provides USB interface for connecting peripherals and charging.
  • Portable Media Players: Used for syncing data and charging portable media devices.
  • Digital Cameras: Enables USB connection for transferring photos and videos.
  • Embedded Systems: Integrated into various embedded systems requiring USB connectivity.
  • Printers: Provides USB interface for connecting to computers.

Features:

  • USB 2.0 Compliant: Meets the specifications of the USB 2.0 standard.
  • Hi-Speed (480 Mbps): Supports high-speed data transfer rates.
  • ULPI Interface: Utilizes a standard ULPI (UTMI+ Low Pin Interface) for connection to USB controllers.
  • Low Power Consumption: Designed for low-power operation in portable devices.
  • Integrated Termination Resistors: Reduces the need for external components.
  • Small Package Size: Available in small packages for space-constrained applications.

Benefits:

  • High-Speed Data Transfer: Enables fast data transfer between devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • Simplified Design: Integrated features reduce the complexity of USB interface design.
  • Reliable Communication: Provides robust and reliable USB communication.
  • Wide Compatibility: Compatible with a wide range of USB hosts and devices.

Additional Details:

The USB3315 requires a 3.3V power supply. It connects to a USB controller via the ULPI interface, which requires a specific number of pins for control and data transfer. The transceiver includes integrated termination resistors to match the impedance of the USB cable, improving signal integrity. The datasheet provides detailed specifications, including power consumption, timing characteristics, and pin descriptions. External crystal oscillator is required for precise timing. The USB3315 supports various operating modes, including high-speed, full-speed, and low-speed modes.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7775 $62.2125
80+ $1.4588 $116.7040
125+ $1.4126 $176.5750
170+ $1.3675 $232.4750
220+ $1.3225 $290.9500
295+ $1.1850 $349.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess