EN
  • EN
  • DE

OS81092AMR

Part No OS81092AMR
Manufacturer SMSC Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833128-OS81092AMR
Ultra Librarian 3D Model Ultra Librarian OS81092AMR CAD Model

Description

The OS81092AMR is a LIN (Local Interconnect Network) transceiver manufactured by SMSC Corporation (now Microchip Technology). This device is designed to facilitate communication in automotive and industrial applications using the LIN protocol. It acts as an interface between a microcontroller and the physical LIN bus, enabling reliable data transmission.

Applications

  • Automotive body electronics (e.g., door modules, lighting control)
  • Industrial automation systems
  • Sensor networks
  • Actuator control
  • LIN bus communication in general

Features

  • LIN 2.1/2.2a Compliant: Adheres to industry standards for LIN communication.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • Integrated Termination Resistor: Simplifies external circuitry and reduces component count.
  • Overvoltage Protection: Protects the device from voltage transients on the LIN bus.
  • Short Circuit Protection: Safeguards against short circuits to ground or supply voltage.

Benefits

  • Reliable Communication: Ensures accurate and robust data transmission over the LIN bus.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Improved Energy Efficiency: Low power consumption extends battery life in automotive applications.
  • Enhanced System Protection: Overvoltage and short circuit protection enhance system reliability.
  • Simplified Design: Streamlines the design process for LIN-based systems.

Additional Details

The OS81092AMR typically operates from a 12V supply and includes features such as slope control to reduce electromagnetic emissions. It is often available in a surface-mount package, suitable for automated assembly. The device includes protection features to withstand harsh automotive environments. The LIN protocol is commonly used for low-speed communication between electronic modules in vehicles. Understanding the LIN protocol and proper termination techniques is crucial for successful implementation of the OS81092AMR. Refer to the device datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6558 $60.5254
31+ $3.8207 $118.4417
47+ $3.7018 $173.9846
65+ $3.5817 $232.8105
84+ $3.4627 $290.8668
112+ $3.1046 $347.7152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess