EN
  • EN
  • DE

EMC1152-1-AIZL

Part No EMC1152-1-AIZL
Manufacturer SMSC Corporation
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822585-EMC1152-1-AIZL
Ultra Librarian 3D Model Ultra Librarian EMC1152-1-AIZL CAD Model

Description

The EMC1152-1-AIZL is a high-accuracy, low-power temperature sensor manufactured by SMSC Corporation (now Microchip Technology). It provides both local and remote temperature sensing capabilities, making it suitable for a variety of thermal management applications. This sensor integrates a 10-bit analog-to-digital converter (ADC) and supports I2C communication for easy integration with microcontrollers and other system components.

Applications

  • Embedded Systems: Temperature monitoring in embedded systems for thermal management and protection.
  • Notebook Computers: Monitoring CPU and system temperatures to prevent overheating.
  • Server Systems: Thermal management in servers to ensure reliable operation.
  • Industrial Equipment: Temperature sensing in industrial control systems.
  • Consumer Electronics: Temperature monitoring in gaming consoles and other high-performance devices.

Features

  • Local and Remote Temperature Sensing: Measures both its own temperature and the temperature of a remote diode-connected transistor.
  • High Accuracy: Provides accurate temperature readings for precise thermal management.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • I2C Interface: Enables easy communication with microcontrollers and other system components.
  • Programmable Alert Function: Generates alerts when temperature thresholds are exceeded.

Benefits

  • Improved Thermal Management: Accurate temperature sensing allows for precise control of cooling systems.
  • Enhanced System Reliability: Prevents overheating and ensures reliable operation of electronic devices.
  • Reduced Power Consumption: Low power design extends battery life in portable applications.
  • Simplified Integration: I2C interface simplifies the connection to microcontrollers.
  • Early Warning System: Programmable alerts provide early warning of potential thermal issues.

Additional Details

The EMC1152-1-AIZL temperature sensor measures both its own temperature and the temperature of a remote diode-connected transistor (typically a CPU or GPU thermal diode). It achieves high accuracy through its integrated 10-bit ADC, which converts the analog temperature signals into digital readings. The I2C interface allows for easy communication with microcontrollers, enabling the sensor data to be readily accessed and processed. The programmable alert function can be configured to generate an interrupt or flag when the temperature exceeds a predefined threshold, allowing the system to take corrective actions, such as increasing fan speed or shutting down to prevent damage.

The low power consumption of the EMC1152-1-AIZL makes it particularly suitable for battery-powered devices where energy efficiency is critical. Its compact size and integrated features make it an ideal choice for a wide range of thermal management applications.

You May Also Be Interested in

STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess