EN
  • EN
  • DE

COM90C66

Part No COM90C66
Manufacturer SMSC Corporation
Catalog END - OF - LIFE
Description ARCNET Controller/Transceiver with AT Interface and On-Chip RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SMSC Corporation
Win Source Part Number 1162686-COM90C66
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian COM90C66 CAD Model

Description

The COM90C66 is a highly integrated Ethernet controller from SMSC Corporation, designed for embedded systems requiring network connectivity. While categorized as END-OF-LIFE, understanding its features is important for legacy system maintenance or reverse engineering.

Applications

  • Embedded network devices
  • Industrial control systems
  • Networked printers
  • Thin client terminals
  • Legacy Ethernet network upgrades

Features

  • 10/100 Mbps Ethernet MAC and PHY
  • Integrated SRAM for data buffering
  • Supports various host interfaces, including ISA and PCI
  • Advanced power management features
  • IEEE 802.3 compliant
  • Full-duplex and half-duplex operation
  • Automatic polarity correction

Benefits

  • Provides a complete Ethernet connectivity solution in a single chip
  • Reduces system cost and board space
  • Simplifies network interface design
  • Offers flexible host interface options
  • Ensures compatibility with existing Ethernet networks
  • Enhances network performance with full-duplex operation

Additional Details

The COM90C66 includes an integrated media access controller (MAC) and physical layer transceiver (PHY). It supports both 10BASE-T and 100BASE-TX Ethernet standards. It interfaces to the host system through various interfaces, allowing for design flexibility. The chip contains internal SRAM for buffering data, improving network throughput. Its power management capabilities are essential for embedded applications where power consumption is a key consideration.

Due to its end-of-life status, sourcing this component may be difficult, and alternative solutions may be necessary for new designs. However, understanding its architecture and features remains valuable for maintaining or upgrading existing systems that utilize this controller.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess