EN
  • EN
  • DE

SK24ATR

Part No SK24ATR
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Voltage - Forward (Vf) (Max) @ If 500mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 40V
Capacitance @ Vr, F 250pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 105919-SK24ATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK24ATR CAD Model

Description

The SK24ATR is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. These diodes are characterized by their low forward voltage drop and fast switching speeds, making them suitable for high-frequency rectification and protection applications.

Applications:

  • Switching Power Supplies: Used in SMPS circuits to improve efficiency by reducing power loss during rectification.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and efficient power conversion.
  • Reverse Polarity Protection: Provides protection against accidental reverse voltage connections.
  • High-Frequency Inverters: Used in inverters for solar and other renewable energy applications due to their fast switching characteristics.
  • Freewheeling Diode: Placed across inductive loads to protect switching components from voltage spikes.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation, improving overall system efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Withstands transient current surges without damage, ensuring reliable operation.
  • Low Reverse Leakage Current: Reduces power loss and improves efficiency at higher temperatures.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Increased Efficiency: Lower forward voltage drop leads to improved energy efficiency in power conversion applications.
  • Improved Performance: Fast switching speed allows for higher frequency operation with minimal switching losses.
  • Enhanced Reliability: High surge current capability ensures reliable operation under transient conditions.
  • Circuit Protection: Protects sensitive circuits from reverse polarity and voltage spikes.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Additional Details:

The 'ATR' suffix likely indicates the package type, such as a DO-214AA (SMA) surface mount package, suitable for automated assembly. The specific voltage and current ratings, as well as other detailed electrical characteristics, can be found in the official datasheet from SMC Diode Solutions. These diodes are typically constructed with a metal-semiconductor junction that gives them their Schottky behavior. Their compact size and efficient performance make them a popular choice in modern electronic designs.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0520 $57.9800
2,705+ $0.0427 $115.5035
4,170+ $0.0416 $173.4720
5,715+ $0.0404 $230.8860
7,355+ $0.0393 $289.0515
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,770 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess