EN
  • EN
  • DE

SBRF1060CTL

Part No SBRF1060CTL
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 60V ITO220AB / SCHOTTKY RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Voltage - Forward (Vf) (Maximum) @ If 650mV @ 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 60V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Package ITO-220AB
Win Source Part Number 793897-SBRF1060CTL
Popularity Medium
Supply and Demand Status Balance
Family Name SBRF1060CTL
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SBRF1060CTL CAD Model

Description

The SBRF1060CTL is a fast recovery Schottky diode pair with a common cathode configuration.

  • Maximum Reverse Voltage: 60V
  • Forward Voltage: 650mV @ 3A
  • Package / Case: TO-220-3 Full Pack, Isolated Tab
  • Operating Temperature Range: -55°C to 150°C
  • Ideal for: Discrete Semiconductor Products
  • Market Popularity: Medium
  • Estimated EOL Date: 2027
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess