EN
  • EN
  • DE

NCJ2B6-020SR

Part No NCJ2B6-020SR
Manufacturer SMC Diode Solutions
Catalog OEM Parts (M - N)
Description Smc NCJ2 Round Body Cylinder Cyl, Rnd Body,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994410-NCJ2B6-020SR
Categories OEM Parts(M-N)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCJ2B6-020SR CAD Model

Description

The NCJ2B6-020SR is a Schottky Barrier Rectifier designed for high-efficiency rectification in power supplies, DC-DC converters, and other applications requiring fast switching and low forward voltage drop.

Applications:

  • Switching Power Supplies: Rectification of high-frequency AC voltages.
  • DC-DC Converters: Improving efficiency in voltage conversion circuits.
  • Freewheeling Diodes: Protecting inductive loads from voltage spikes.
  • Polarity Protection: Preventing damage from reverse polarity connections.
  • Solar Power Systems: Blocking diodes in solar panel arrays.

Features:

  • Schottky Barrier Rectifier: Provides fast switching and low forward voltage drop.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Handles large surge currents without damage.
  • Low Reverse Leakage Current: Reduces power loss due to leakage current.
  • Surface Mount Package: Suitable for automated assembly processes.

Benefits:

  • Increased Efficiency: Low forward voltage drop reduces power dissipation.
  • Faster Switching Speed: Improves performance in high-frequency applications.
  • Enhanced Reliability: High surge current capability ensures robust operation.
  • Simplified Thermal Management: Low power dissipation reduces the need for heat sinking.
  • Compact Design: Surface mount package enables space-saving designs.

Additional Details:

The NCJ2B6-020SR is a surface-mount device (SMD) available in a standard package. Key specifications include a repetitive peak reverse voltage and average forward current rating. The low forward voltage drop and fast reverse recovery time make it ideal for high-frequency applications. The device is designed to withstand high surge currents, ensuring reliable operation under demanding conditions. It is RoHS compliant. The specific voltage and current ratings will vary depending on the specific datasheet.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess