EN
  • EN
  • DE

NCDGFA25-0050-G79L

Part No NCDGFA25-0050-G79L
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc Ncg Round Body Cylinder Cyl Air 1 Bore
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1108228-NCDGFA25-0050-G79L
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCDGFA25-0050-G79L CAD Model

Description

The NCDGFA25-0050-G79L is a transient voltage suppressor (TVS) diode manufactured by SMC Diode Solutions. It's engineered to safeguard sensitive electronic devices against voltage transients resulting from phenomena such as electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications:

  • Data Lines: Protects sensitive data transmission lines from ESD and surges.
  • Microcontroller Protection: Shields microcontrollers from voltage spikes that can cause malfunction or damage.
  • Automotive Applications: Used in automotive electronics for surge protection in various systems.
  • Industrial Equipment: Safeguards industrial control and monitoring equipment from voltage transients.
  • Power Supply Protection: Protects power supplies from voltage surges and spikes.

Features:

  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage to a safe level during transient events.
  • Fast Response Time: Quickly clamps transient voltages, providing rapid protection.
  • Low Leakage Current: Minimizes power consumption and improves efficiency.
  • Surface Mount Package: Suitable for automated assembly and high-density circuit board designs.

Benefits:

  • Improved System Reliability: Protects against voltage transients, improving the reliability of electronic systems.
  • Extended Equipment Lifespan: Reduces the risk of damage from surges, extending the life of equipment.
  • Reduced Downtime: Prevents failures caused by voltage transients, minimizing downtime.
  • Enhanced Safety: Provides a safer operating environment by preventing potentially dangerous voltage spikes.
  • Cost-Effective Protection: Offers a cost-effective solution for protecting sensitive electronic components.

Additional Details:

The NCDGFA25-0050-G79L is typically available in a surface-mount package. It features a glass passivated junction for enhanced reliability and performance. The device is RoHS compliant. The 'G79L' suffix likely refers to specific packaging or testing characteristics, so consulting the datasheet is crucial.

Key specifications include a standoff voltage of 25V and a peak pulse power dissipation of 500W (10/1000μs waveform). Datasheet should be consulted for detailed electrical characteristics and application guidelines for optimal protection.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess