EN
  • EN
  • DE

NCA1EA800-0600H-99421CDN

Part No NCA1EA800-0600H-99421CDN
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc NCA1 Tie-rod Cylinder Cyl, Tie Rod (c
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041728-NCA1EA800-0600H-99421CDN
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCA1EA800-0600H-99421CDN CAD Model

Description

The NCA1EA800-0600H-99421CDN is a silicon carbide (SiC) power MOSFET module manufactured by SMC Diode Solutions. These modules are designed for high-efficiency power conversion applications, taking advantage of the superior characteristics of SiC technology.

Applications:

  • Solar inverters
  • Motor drives
  • Power supplies
  • Electric vehicle (EV) chargers
  • Uninterruptible Power Supplies (UPS)
  • Welding equipment

Features:

  • SiC MOSFET technology: Offers low on-resistance (Rds(on)) and fast switching speeds.
  • High voltage rating: 800V voltage rating.
  • Low switching losses: Minimizes power dissipation and improves efficiency.
  • High temperature operation: Can operate at elevated temperatures compared to silicon devices.
  • Isolated baseplate: Provides electrical isolation between the power terminals and the mounting surface.
  • Optimized module design: Enhances thermal performance and reliability.

Benefits:

  • Increased efficiency: Reduces energy consumption and lowers operating costs.
  • Higher power density: Allows for smaller and lighter power converters.
  • Improved thermal performance: Simplifies cooling requirements.
  • Enhanced system reliability: Withstands harsh operating conditions.
  • Reduced system cost: Can lower overall system cost by reducing the size and complexity of the power converter.

Additional Details:

The NCA1EA800-0600H-99421CDN SiC MOSFET module typically comes in a standard industrial package. It is designed for easy mounting and connection. The datasheet provides details on the maximum current rating, gate charge, and other electrical parameters. The module's low Rds(on) minimizes conduction losses, while its fast switching speeds reduce switching losses. These characteristics make it ideal for high-frequency power conversion applications. The isolated baseplate facilitates thermal management. The module is designed to operate over a wide temperature range. Detailed specifications, including the exact package dimensions, thermal resistance, and gate drive requirements, are found in the SMC Diode Solutions datasheet.

You May Also Be Interested in

Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess